3M 3M 577F Coated Alumina Zirconia Sanding Belt - 60 Grit - 1/2 in Width x 24 in Length - 68669 60440258790

Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 1/2 in wide by 24 in long.
Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 1/2 in wide by 24 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 577F Coated Alumina Zirconia Sanding Belt - 60 Grit - 1/2 in Width x 24 in Length - 68669 - 051111-68669 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 577F Coated Alumina Zirconia Sanding Belt - 60 Grit - 1/2 in Width x 24 in Length - 68669
051111-68669
3M 577F Coated Alumina Zirconia Sanding Belt - 60 Grit - 1/2 in Width x 24 in Length - 68669 051111-68669
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 1/2 in wide by 24 in long.

3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 1/2 in wide by 24 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-68669
Product Name 3M 577F Coated Alumina Zirconia Sanding Belt - 60 Grit - 1/2 in Width x 24 in Length - 68669
Belt Type Nonwoven
Backing Cloth
Width 0.50 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883406 - RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 1968.5 inch (50000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Fine Surface Conditioning Belt - 66623333479 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 4" x 24" - 794133-E-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details