3M 3M 577F Coated Alumina Zirconia Sanding Belt - 50 Grit - 25 in Width x 75 in Length - 68667 60440258774

Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 25 in wide by 75 in long.
Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 25 in wide by 75 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 577F Coated Alumina Zirconia Sanding Belt - 50 Grit - 25 in Width x 75 in Length - 68667 - 051111-68667 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 577F Coated Alumina Zirconia Sanding Belt - 50 Grit - 25 in Width x 75 in Length - 68667
051111-68667
3M 577F Coated Alumina Zirconia Sanding Belt - 50 Grit - 25 in Width x 75 in Length - 68667 051111-68667
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 25 in wide by 75 in long.

3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 50. This particular 3M sanding belt is 25 in wide by 75 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-68667
Product Name 3M 577F Coated Alumina Zirconia Sanding Belt - 50 Grit - 25 in Width x 75 in Length - 68667
Belt Type Nonwoven
Backing Cloth
Width 25.00 inch (635 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883418 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 9.1 inch (230 mm)
Type Synthetic fibre
View Details
Norton Rapid Prep Very Fine Surface Conditioning Belt - 66623333546 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Abrasive Belts, 3" x 18" - 794554-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details