3M 3M 577F Coated Alumina Zirconia Sanding Belt - 150 Grit - 5 in Width x 73 in Length - 14153 60440258444

Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 150. This particular 3M sanding belt is 5 in wide by 73 in long.
Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 150. This particular 3M sanding belt is 5 in wide by 73 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 577F Coated Alumina Zirconia Sanding Belt - 150 Grit - 5 in Width x 73 in Length - 14153 - 051125-14153 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 577F Coated Alumina Zirconia Sanding Belt - 150 Grit - 5 in Width x 73 in Length - 14153
051125-14153
3M 577F Coated Alumina Zirconia Sanding Belt - 150 Grit - 5 in Width x 73 in Length - 14153 051125-14153
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 150. This particular 3M sanding belt is 5 in wide by 73 in long.

3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 150. This particular 3M sanding belt is 5 in wide by 73 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-14153
Product Name 3M 577F Coated Alumina Zirconia Sanding Belt - 150 Grit - 5 in Width x 73 in Length - 14153
Belt Type Nonwoven
Backing Cloth
Width 5.00 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795066 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Fine Surface Conditioning Belt - 66261069525 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 3" x 21" - 742307-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details