3M 3M 577F Coated Alumina Zirconia Sanding Belt - 120 Grit - 4 in Width x 36 in Length - 60449 60440257875

Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 4 in wide by 36 in long.
Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 4 in wide by 36 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 577F Coated Alumina Zirconia Sanding Belt - 120 Grit - 4 in Width x 36 in Length - 60449 - 051119-60449 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 577F Coated Alumina Zirconia Sanding Belt - 120 Grit - 4 in Width x 36 in Length - 60449
051119-60449
3M 577F Coated Alumina Zirconia Sanding Belt - 120 Grit - 4 in Width x 36 in Length - 60449 051119-60449
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 4 in wide by 36 in long.

3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 4 in wide by 36 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051119-60449
Product Name 3M 577F Coated Alumina Zirconia Sanding Belt - 120 Grit - 4 in Width x 36 in Length - 60449
Belt Type Nonwoven
Backing Cloth
Width 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794945 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Fine Surface Conditioning Belt - 66254493830 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 4" x 24" - 794133-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details