3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 1/4 in wide by 24 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051119-05580 |
| Product Name | 3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 1/4 in Width x 24 in Length - 05580 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 0.25 inch (6.35 mm) |