3M 3M 577F Coated Alumina Zirconia Sanding Belt - 100 Grit - 3 1/2 in Width x 15 1/2 in Length - 05578 60440257735

Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 100. This particular 3M sanding belt is 3 1/2 in wide by 15 1/2 in long.
Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 100. This particular 3M sanding belt is 3 1/2 in wide by 15 1/2 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 577F Coated Alumina Zirconia Sanding Belt - 100 Grit - 3 1/2 in Width x 15 1/2 in Length - 05578 - 051119-05578 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 577F Coated Alumina Zirconia Sanding Belt - 100 Grit - 3 1/2 in Width x 15 1/2 in Length - 05578
051119-05578
3M 577F Coated Alumina Zirconia Sanding Belt - 100 Grit - 3 1/2 in Width x 15 1/2 in Length - 05578 051119-05578
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 100. This particular 3M sanding belt is 3 1/2 in wide by 15 1/2 in long.

3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 100. This particular 3M sanding belt is 3 1/2 in wide by 15 1/2 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051119-05578
Product Name 3M 577F Coated Alumina Zirconia Sanding Belt - 100 Grit - 3 1/2 in Width x 15 1/2 in Length - 05578
Belt Type Nonwoven
Backing Cloth
Width 3.50 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794888 - RS Components, Ltd.
Specs
Width 3.66 inch (93 mm)
Length 3.7 inch (93 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66623333420 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34556-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details