3M 3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 7 in Width x 574 in Length - 28047 60440257701

Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 7 in wide by 574 in long.
Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 7 in wide by 574 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 7 in Width x 574 in Length - 28047 - 051115-28047 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 7 in Width x 574 in Length - 28047
051115-28047
3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 7 in Width x 574 in Length - 28047 051115-28047
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 7 in wide by 574 in long.

3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 7 in wide by 574 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-28047
Product Name 3M 577F Coated Alumina Zirconia Sanding Belt - 80 Grit - 7 in Width x 574 in Length - 28047
Belt Type Nonwoven
Backing Cloth
Width 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795063 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 66623333400 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.50 inch (38.1 mm)
View Details
Abrasive Belts, 1-1/8" x 21" - 742303-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 8.70 inch (221 mm)
Length 8.7 inch (221 mm)
View Details