3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 120. This particular 3M sanding belt is 6 in wide by 276 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051115-27642 |
| Product Name | 3M 577F Coated Alumina Zirconia Sanding Belt - 120 Grit - 6 in Width x 276 in Length - 27642 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 6.00 inch (152 mm) |