3M 3M 577F Coated Alumina Zirconia Sanding Belt - 60 Grit - 3 in Width x 90 in Length - 23957 60440257222

Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 in wide by 90 in long.
Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 in wide by 90 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 577F Coated Alumina Zirconia Sanding Belt - 60 Grit - 3 in Width x 90 in Length - 23957 - 051125-23957 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 577F Coated Alumina Zirconia Sanding Belt - 60 Grit - 3 in Width x 90 in Length - 23957
051125-23957
3M 577F Coated Alumina Zirconia Sanding Belt - 60 Grit - 3 in Width x 90 in Length - 23957 051125-23957
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 in wide by 90 in long.

3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 in wide by 90 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-23957
Product Name 3M 577F Coated Alumina Zirconia Sanding Belt - 60 Grit - 3 in Width x 90 in Length - 23957
Belt Type Nonwoven
Backing Cloth
Width 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795020 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Rapid Prep Fine Surface Conditioning Belt - 66623333452 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 3.50 inch (88.9 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34584 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details