3M 3M 577F Coated Alumina Zirconia Sanding Belt - 180 Grit - 37 in Width x 60 in Length - 22740 60440257164

Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 180. This particular 3M sanding belt is 37 in wide by 60 in long.
Description
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 180. This particular 3M sanding belt is 37 in wide by 60 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 577F Coated Alumina Zirconia Sanding Belt - 180 Grit - 37 in Width x 60 in Length - 22740 - 051125-22740 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 577F Coated Alumina Zirconia Sanding Belt - 180 Grit - 37 in Width x 60 in Length - 22740
051125-22740
3M 577F Coated Alumina Zirconia Sanding Belt - 180 Grit - 37 in Width x 60 in Length - 22740 051125-22740
3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 180. This particular 3M sanding belt is 37 in wide by 60 in long.

3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 180. This particular 3M sanding belt is 37 in wide by 60 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-22740
Product Name 3M 577F Coated Alumina Zirconia Sanding Belt - 180 Grit - 37 in Width x 60 in Length - 22740
Belt Type Nonwoven
Backing Cloth
Width 37.00 inch (940 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795133 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 66623327858 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 3" x 24" - 794237-B-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details