3M coated 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 7 in wide by 574 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051125-21307 |
| Product Name | 3M 577F Coated Alumina Zirconia Sanding Belt - 36 Grit - 7 in Width x 574 in Length - 21307 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 7.00 inch (178 mm) |