3M 3M 28331 Pneumatic Die Grinder - 18,000 RPM - 10 5/8 in Length - 1/2 hp - 3 in Extended Length 60440242513

Description
3M 28331 die grinder provides 1/2 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This die grinder comes in a 10 5/8 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000.
Description
3M 28331 die grinder provides 1/2 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This die grinder comes in a 10 5/8 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000.

Suppliers

Company
Product
Description
Supplier Links
3M 28331 Pneumatic Die Grinder - 18,000 RPM - 10 5/8 in Length - 1/2 hp - 3 in Extended Length - 051141-28331 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 28331 Pneumatic Die Grinder - 18,000 RPM - 10 5/8 in Length - 1/2 hp - 3 in Extended Length
051141-28331
3M 28331 Pneumatic Die Grinder - 18,000 RPM - 10 5/8 in Length - 1/2 hp - 3 in Extended Length 051141-28331
3M 28331 die grinder provides 1/2 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This die grinder comes in a 10 5/8 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000.

3M 28331 die grinder provides 1/2 hp. Always consider the length of any item when purchasing an abrasive tool or accessory. This die grinder comes in a 10 5/8 in length. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinders and Grinding Machines
Product Number 051141-28331
Product Name 3M 28331 Pneumatic Die Grinder - 18,000 RPM - 10 5/8 in Length - 1/2 hp - 3 in Extended Length
Type Grinder; DieGrinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA6010Z - 6" Cut-Off/Angle Grinder - GA6010Z - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Small Angle Sander - RAM20LR - ATA Group
Specs
Type Grinder
Rotary Speed 20000 rpm
Power 0.4000 HP
View Details