3M 3M 82189 Medium Yellow Stikit PSA Disc Pad - 5 in Diameter - 3/4 in Thick - 5/8-11 Internal Thread Attachment 60440241549

Description
3M 82189 stikit PSA disc pad is another extremely high quality product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 5 in diameter. This PSA disc pad has a 3/4 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Stikit pad.
Description
3M 82189 stikit PSA disc pad is another extremely high quality product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 5 in diameter. This PSA disc pad has a 3/4 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Stikit pad.

Suppliers

Company
Product
Description
Supplier Links
3M 82189 Medium Yellow Stikit PSA Disc Pad - 5 in Diameter - 3/4 in Thick - 5/8-11 Internal Thread Attachment - 051144-82189 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 82189 Medium Yellow Stikit PSA Disc Pad - 5 in Diameter - 3/4 in Thick - 5/8-11 Internal Thread Attachment
051144-82189
3M 82189 Medium Yellow Stikit PSA Disc Pad - 5 in Diameter - 3/4 in Thick - 5/8-11 Internal Thread Attachment 051144-82189
3M 82189 stikit PSA disc pad is another extremely high quality product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 5 in diameter. This PSA disc pad has a 3/4 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Stikit pad.

3M 82189 stikit PSA disc pad is another extremely high quality product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 5 in diameter. This PSA disc pad has a 3/4 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Stikit pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-82189
Product Name 3M 82189 Medium Yellow Stikit PSA Disc Pad - 5 in Diameter - 3/4 in Thick - 5/8-11 Internal Thread Attachment
Outer / OD 5.00 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 4199902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded General purpose & stainless steel
Outer / OD 13.98 inch (355 mm)
Bore / Shank 1.000 inch (25.4 mm)
View Details
Merit AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834166900 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742038-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Polishing Cloths / Pads -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Cloth; Nonwoven (optional feature)
Applications & Materials Abraded Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting PSA or Adhesive
View Details