3M 3M Stikit 85104 Hard Red PSA Disc Pad - 5 in Diameter - 3/8 in Thick - 5/16-24 External Thread Attachment 60440241325

Description
3M Stikit 85104 PSA disc pad is another superb product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 10,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 5 in diameter. This disc pad has a 3/8 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this PSA pad.
Description
3M Stikit 85104 PSA disc pad is another superb product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 10,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 5 in diameter. This disc pad has a 3/8 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this PSA pad.

Suppliers

Company
Product
Description
Supplier Links
3M Stikit 85104 Hard Red PSA Disc Pad - 5 in Diameter - 3/8 in Thick - 5/16-24 External Thread Attachment - 051144-85104 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Stikit 85104 Hard Red PSA Disc Pad - 5 in Diameter - 3/8 in Thick - 5/16-24 External Thread Attachment
051144-85104
3M Stikit 85104 Hard Red PSA Disc Pad - 5 in Diameter - 3/8 in Thick - 5/16-24 External Thread Attachment 051144-85104
3M Stikit 85104 PSA disc pad is another superb product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 10,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 5 in diameter. This disc pad has a 3/8 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this PSA pad.

3M Stikit 85104 PSA disc pad is another superb product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 10,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 5 in diameter. This disc pad has a 3/8 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this PSA pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-85104
Product Name 3M Stikit 85104 Hard Red PSA Disc Pad - 5 in Diameter - 3/8 in Thick - 5/16-24 External Thread Attachment
Outer / OD 5.00 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Masonry C Type 01/41 Circular Saw Cut-Off Wheel - 07660789050 - 07660789050 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 6.50 inch (165 mm)
Type Silicon Carbide
View Details
Resin Fiber Disc - 742067-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Polishing Cloths / Pads -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Cloth; Nonwoven (optional feature)
Applications & Materials Abraded Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting PSA or Adhesive
View Details