3M 3M Stikit 05646 Soft Beige PSA Disc Pad - 6 in Diameter - 11/16 in Thick - 5/16-24 External Thread Attachment 60440241283

Description
3M Stikit 05646 PSA disc pad is another extremely high quality product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 10,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 6 in diameter. This disc pad has a 11/16 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this PSA pad.
Description
3M Stikit 05646 PSA disc pad is another extremely high quality product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 10,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 6 in diameter. This disc pad has a 11/16 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this PSA pad.

Suppliers

Company
Product
Description
Supplier Links
3M Stikit 05646 Soft Beige PSA Disc Pad - 6 in Diameter - 11/16 in Thick - 5/16-24 External Thread Attachment - 051131-05646 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Stikit 05646 Soft Beige PSA Disc Pad - 6 in Diameter - 11/16 in Thick - 5/16-24 External Thread Attachment
051131-05646
3M Stikit 05646 Soft Beige PSA Disc Pad - 6 in Diameter - 11/16 in Thick - 5/16-24 External Thread Attachment 051131-05646
3M Stikit 05646 PSA disc pad is another extremely high quality product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 10,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 6 in diameter. This disc pad has a 11/16 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this PSA pad.

3M Stikit 05646 PSA disc pad is another extremely high quality product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 10,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 6 in diameter. This disc pad has a 11/16 in thickness. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this PSA pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051131-05646
Product Name 3M Stikit 05646 Soft Beige PSA Disc Pad - 6 in Diameter - 11/16 in Thick - 5/16-24 External Thread Attachment
Outer / OD 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
NO-FIL Durite A475 Paper - 66254401221 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; MRO / Welding; Portable Grinder or Handheld; Plastics or Composites; Woodworking; Vertical Shaft Grinder
Mounting PSA or Adhesive
View Details
4" x 5/8" 40 Grit Zirconia T29 Flap Disc - DWA8201 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
Type Diamond
View Details
3M ™ Lapping Film Discs - HDF4XNO.5662XW - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
View Details