3M 3M 28474 Hard Black Roloc Disc Pad - 4 in DIA - 3/8 - 24 Internal Thread Attachment 60440237919

Description
3M 28474 roloc disc pad is another outstanding product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.
Description
3M 28474 roloc disc pad is another outstanding product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

Suppliers

Company
Product
Description
Supplier Links
3M 28474 Hard Black Roloc Disc Pad - 4 in DIA - 3/8 - 24 Internal Thread Attachment - 051141-28474 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 28474 Hard Black Roloc Disc Pad - 4 in DIA - 3/8 - 24 Internal Thread Attachment
051141-28474
3M 28474 Hard Black Roloc Disc Pad - 4 in DIA - 3/8 - 24 Internal Thread Attachment 051141-28474
3M 28474 roloc disc pad is another outstanding product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

3M 28474 roloc disc pad is another outstanding product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-28474
Product Name 3M 28474 Hard Black Roloc Disc Pad - 4 in DIA - 3/8 - 24 Internal Thread Attachment
Outer / OD 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Dry Ice CA Fine Paper H&L Disc - 63642506375 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding
Outer / OD 6.00 inch (152 mm)
View Details
Abrasive Discs - 2795161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
4-1/2" x 7/8" 80 Grit Zirconia T29 Flap Disc - DWA8208 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
Type Diamond
View Details