3M 3M 77728 Hard Black Roloc TS and TSM Disc Pad - 1 1/2 in DIA - 1/4 - 20 Internal Thread Attachment 60440237877

Description
3M 77728 roloc ts and tsm disc pad is another outstanding product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.
Description
3M 77728 roloc ts and tsm disc pad is another outstanding product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.

Suppliers

Company
Product
Description
Supplier Links
3M 77728 Hard Black Roloc TS and TSM Disc Pad - 1 1/2 in DIA - 1/4 - 20 Internal Thread Attachment - 051144-77728 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 77728 Hard Black Roloc TS and TSM Disc Pad - 1 1/2 in DIA - 1/4 - 20 Internal Thread Attachment
051144-77728
3M 77728 Hard Black Roloc TS and TSM Disc Pad - 1 1/2 in DIA - 1/4 - 20 Internal Thread Attachment 051144-77728
3M 77728 roloc ts and tsm disc pad is another outstanding product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.

3M 77728 roloc ts and tsm disc pad is another outstanding product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-77728
Product Name 3M 77728 Hard Black Roloc TS and TSM Disc Pad - 1 1/2 in DIA - 1/4 - 20 Internal Thread Attachment
Outer / OD 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 05539562627 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Sanding Discs for Automotive & Marine - EKAWHITE - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; Grit #80 - #100 C-Weight PaperGrit #120 - #600 B-Weight Paper
Type Aluminum Oxide
Grit Size 80 to 500 # or Microns
View Details
3M ™ Lapping Film Discs - HDF5XN03662XW - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Disc / Backing Type Superabrasive
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
View Details