3M 3M 14216 Hard Black Roloc TS and TSM Disc Pad - 3 in DIA - Internal Thread Attachment 60440237869

Description
3M 14216 roloc ts and tsm disc pad is another outstanding product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.
Description
3M 14216 roloc ts and tsm disc pad is another outstanding product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.

Suppliers

Company
Product
Description
Supplier Links
3M 14216 Hard Black Roloc TS and TSM Disc Pad - 3 in DIA - Internal Thread Attachment - 051144-14216 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 14216 Hard Black Roloc TS and TSM Disc Pad - 3 in DIA - Internal Thread Attachment
051144-14216
3M 14216 Hard Black Roloc TS and TSM Disc Pad - 3 in DIA - Internal Thread Attachment 051144-14216
3M 14216 roloc ts and tsm disc pad is another outstanding product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.

3M 14216 roloc ts and tsm disc pad is another outstanding product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 18,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This SKU has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-14216
Product Name 3M 14216 Hard Black Roloc TS and TSM Disc Pad - 3 in DIA - Internal Thread Attachment
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Norton Gold Reserve AO Fine Grit Paper H&L Disc - 63642506232 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Resin Fiber Disc - 742037-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Silicon Carbide Grinding Papers -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting (optional feature); Finishing and Deburring (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits) (optional feature); Planarization of Metallographic Specimens
Mounting PSA or Adhesive
View Details