3M 3M Roloc 85000 Hard Black Roloc Quick Change Disc Pad - 3 in DIA - M10 - 1.5 Internal Thread Attachment 60440237810

Description
3M Roloc 85000 roloc quick change disc pad is another extremely high quality product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.
Description
3M Roloc 85000 roloc quick change disc pad is another extremely high quality product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

Suppliers

Company
Product
Description
Supplier Links
3M Roloc 85000 Hard Black Roloc Quick Change Disc Pad - 3 in DIA - M10 - 1.5 Internal Thread Attachment - 051144-85000 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Roloc 85000 Hard Black Roloc Quick Change Disc Pad - 3 in DIA - M10 - 1.5 Internal Thread Attachment
051144-85000
3M Roloc 85000 Hard Black Roloc Quick Change Disc Pad - 3 in DIA - M10 - 1.5 Internal Thread Attachment 051144-85000
3M Roloc 85000 roloc quick change disc pad is another extremely high quality product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

3M Roloc 85000 roloc quick change disc pad is another extremely high quality product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This product has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-85000
Product Name 3M Roloc 85000 Hard Black Roloc Quick Change Disc Pad - 3 in DIA - M10 - 1.5 Internal Thread Attachment
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Surface Prep Extra Course Surface Conditioning Disc - 08834167644 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Resin Fiber Disc - 742067-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Polishing Cloths / Pads -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Cloth; Nonwoven (optional feature)
Applications & Materials Abraded Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting PSA or Adhesive
View Details