3M 3M Roloc 45091 Hard Black Roloc Disc Pad - 3 in DIA - 1/4 - 20 Internal Thread Attachment 60440237778

Description
3M Roloc 45091 roloc disc pad is another extremely high quality product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.
Description
3M Roloc 45091 roloc disc pad is another extremely high quality product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

Suppliers

Company
Product
Description
Supplier Links
3M Roloc 45091 Hard Black Roloc Disc Pad - 3 in DIA - 1/4 - 20 Internal Thread Attachment - 051144-45091 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Roloc 45091 Hard Black Roloc Disc Pad - 3 in DIA - 1/4 - 20 Internal Thread Attachment
051144-45091
3M Roloc 45091 Hard Black Roloc Disc Pad - 3 in DIA - 1/4 - 20 Internal Thread Attachment 051144-45091
3M Roloc 45091 roloc disc pad is another extremely high quality product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

3M Roloc 45091 roloc disc pad is another extremely high quality product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 20,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 3 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-45091
Product Name 3M Roloc 45091 Hard Black Roloc Disc Pad - 3 in DIA - 1/4 - 20 Internal Thread Attachment
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2819078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Metal
Grit Size 80 # or Microns
View Details
Merit Zirc Plus ZA Coarse TP (Type I) Quick-Change Cloth Disc - 08834167032 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742089-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Silicon Carbide Grinding Papers -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting (optional feature); Finishing and Deburring (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits) (optional feature); Planarization of Metallographic Specimens
Mounting PSA or Adhesive
View Details