3M 3M 77729 Medium Black Roloc TS and TSM Disc Pad - 1 1/2 in DIA - 1/4 - 20 Internal Thread Attachment 60440237612

Description
3M 77729 roloc ts and tsm disc pad is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.
Description
3M 77729 roloc ts and tsm disc pad is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.

Suppliers

Company
Product
Description
Supplier Links
3M 77729 Medium Black Roloc TS and TSM Disc Pad - 1 1/2 in DIA - 1/4 - 20 Internal Thread Attachment - 051144-77729 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 77729 Medium Black Roloc TS and TSM Disc Pad - 1 1/2 in DIA - 1/4 - 20 Internal Thread Attachment
051144-77729
3M 77729 Medium Black Roloc TS and TSM Disc Pad - 1 1/2 in DIA - 1/4 - 20 Internal Thread Attachment 051144-77729
3M 77729 roloc ts and tsm disc pad is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.

3M 77729 roloc ts and tsm disc pad is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 30,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 1 1/2 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Part Number has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc TS and TSM pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-77729
Product Name 3M 77729 Medium Black Roloc TS and TSM Disc Pad - 1 1/2 in DIA - 1/4 - 20 Internal Thread Attachment
Outer / OD 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.57 inch (40 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834162550 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting HookLoop
View Details
Resin Fiber Disc - 742074-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Lapping Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film (optional feature); Paper (optional feature); Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Ophthalmic or Optical; Optical Fibers
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature); Cerium Oxide
View Details