3M 3M 83980 Extra Hard Black Roloc Disc Pad - 4 in DIA - 5/8 - 11 Internal Thread Attachment 60440237026

Description
3M 83980 roloc disc pad is another outstanding product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.
Description
3M 83980 roloc disc pad is another outstanding product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

Suppliers

Company
Product
Description
Supplier Links
3M 83980 Extra Hard Black Roloc Disc Pad - 4 in DIA - 5/8 - 11 Internal Thread Attachment - 051144-83980 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 83980 Extra Hard Black Roloc Disc Pad - 4 in DIA - 5/8 - 11 Internal Thread Attachment
051144-83980
3M 83980 Extra Hard Black Roloc Disc Pad - 4 in DIA - 5/8 - 11 Internal Thread Attachment 051144-83980
3M 83980 roloc disc pad is another outstanding product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

3M 83980 roloc disc pad is another outstanding product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 12,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This item has a 4 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Internal attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051144-83980
Product Name 3M 83980 Extra Hard Black Roloc Disc Pad - 4 in DIA - 5/8 - 11 Internal Thread Attachment
Outer / OD 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 25 # or Microns
View Details
Norton Gold Reserve AO Fine Grit Paper PSA Disc Roll - 63642506164 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting PSA or Adhesive
View Details
Sanding Discs for Woodworking - RSBNUU - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; B Weight Paper
Type Silicon Carbide
Grit Size 180 to 500 # or Microns
View Details
3M ™ Polishing Film Discs - FCO-0.55XN598PSA - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Flock
Mounting PSA or Adhesive
Outer / OD 5.00 inch (127 mm)
View Details