3M 3M Cubitron II 984F Coated Ceramic Aluminum Oxide Quick Change Disc - 80 Grit - 2 in Diameter 4 Vacuum Holes - 28080 60440234304

Description
3M Cubitron II coated 984F quick change disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic aluminum oxide material into the quick change disc forming a grit of 80. To aid in dust control, this product is designed to work with vacuum systems and comes with 4 holes built into the Quick Change Disc. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 25000 RPMs.
Description
3M Cubitron II coated 984F quick change disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic aluminum oxide material into the quick change disc forming a grit of 80. To aid in dust control, this product is designed to work with vacuum systems and comes with 4 holes built into the Quick Change Disc. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 25000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II 984F Coated Ceramic Aluminum Oxide Quick Change Disc - 80 Grit - 2 in Diameter 4 Vacuum Holes - 28080 - 051141-28080 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II 984F Coated Ceramic Aluminum Oxide Quick Change Disc - 80 Grit - 2 in Diameter 4 Vacuum Holes - 28080
051141-28080
3M Cubitron II 984F Coated Ceramic Aluminum Oxide Quick Change Disc - 80 Grit - 2 in Diameter 4 Vacuum Holes - 28080 051141-28080
3M Cubitron II coated 984F quick change disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic aluminum oxide material into the quick change disc forming a grit of 80. To aid in dust control, this product is designed to work with vacuum systems and comes with 4 holes built into the Quick Change Disc. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 25000 RPMs.

3M Cubitron II coated 984F quick change disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic aluminum oxide material into the quick change disc forming a grit of 80. To aid in dust control, this product is designed to work with vacuum systems and comes with 4 holes built into the Quick Change Disc. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 25000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-28080
Product Name 3M Cubitron II 984F Coated Ceramic Aluminum Oxide Quick Change Disc - 80 Grit - 2 in Diameter 4 Vacuum Holes - 28080
Type Ceramic Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 29 - 66254461155 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 794108-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Sanding Discs - TWIST™ TOPCUT - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details