3M Cubitron II coated 984F quick change disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this ceramic aluminum oxide material into the quick change disc forming a grit of 80. To aid in dust control, this product is designed to work with vacuum systems and comes with 4 holes built into the Quick Change Disc. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 25000 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 051141-28079 |
| Product Name | 3M Cubitron II 984F Coated Ceramic Aluminum Oxide Quick Change Disc - 80 Grit - 2 in Diameter 4 Vacuum Holes - 28079 |
| Type | Ceramic Aluminum Oxide |