3M 3M Cubitron 967F Coated Ceramic Sanding Belt - 80 Grit - 33/64 in Width x 72 3/64 in Length - 27930 60440232779

Description
3M Cubitron coated 967F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 33/64 in wide by 72 3/64 in long.
Description
3M Cubitron coated 967F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 33/64 in wide by 72 3/64 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 967F Coated Ceramic Sanding Belt - 80 Grit - 33/64 in Width x 72 3/64 in Length - 27930 - 051141-27930 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 967F Coated Ceramic Sanding Belt - 80 Grit - 33/64 in Width x 72 3/64 in Length - 27930
051141-27930
3M Cubitron 967F Coated Ceramic Sanding Belt - 80 Grit - 33/64 in Width x 72 3/64 in Length - 27930 051141-27930
3M Cubitron coated 967F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 33/64 in wide by 72 3/64 in long.

3M Cubitron coated 967F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 33/64 in wide by 72 3/64 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051141-27930
Product Name 3M Cubitron 967F Coated Ceramic Sanding Belt - 80 Grit - 33/64 in Width x 72 3/64 in Length - 27930
Belt Type Nonwoven
Backing Cloth
Width 0.52 inch (13.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794948 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66623333551 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Abrasive Belts, 4" x 24" - 742321-1 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details