3M 3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27888 60440232357

Description
3M sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.
Description
3M sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

Suppliers

Company
Product
Description
Supplier Links
3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27888 - 051141-27888 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27888
051141-27888
3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27888 051141-27888
3M sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

3M sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-27888
Product Name 3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27888
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Sandpaper, Sanding Blocks & Pads - 2205876 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 280
View Details
Small Area General Purpose Sponge - 07660749507 - Norton Abrasives
Specs
Features Open
Length 4 inch (102 mm)
Width 2.75 inch (69.85 mm)
View Details
Ultra Precision Polishing Pads - F1-90DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details