3M 3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27887 60440232340

Description
3M sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.
Description
3M sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

Suppliers

Company
Product
Description
Supplier Links
3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27887 - 051141-27887 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27887
051141-27887
3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27887 051141-27887
3M sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

3M sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-27887
Product Name 3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27887
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Quadroflex Flexible Diamond Sheets - 69014133487 - Norton Abrasives
Specs
Features Open; Structured
Length 5 inch (127 mm)
Width 3.25 inch (82.55 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 1235765 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details