3M 3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27886 60440232332

Description
3M sanding sponge uses aluminum oxide as the abrasive material. Comes in a super fine abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.
Description
3M sanding sponge uses aluminum oxide as the abrasive material. Comes in a super fine abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

Suppliers

Company
Product
Description
Supplier Links
3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27886 - 051141-27886 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27886
051141-27886
3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27886 051141-27886
3M sanding sponge uses aluminum oxide as the abrasive material. Comes in a super fine abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

3M sanding sponge uses aluminum oxide as the abrasive material. Comes in a super fine abrasive grade. The sanding sponge has a width of 4 1/2 in and length of 5 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 3/16 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-27886
Product Name 3M Aluminum Oxide Sanding Sponge - 4 1/2 in Width x 5 1/2 in Length - 27886
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1235764 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 36
View Details
Merit AO Coarse Grit Cross Pad - 8834184206 - Norton Abrasives
Specs
Features Closed
Length 2.5 inch (63.5 mm)
Width 2.5 inch (63.5 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Ultra Precision Polishing Pads - F1-70DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details