The Cubitron II range of Fibre Discs are made with precision shaped ceramic grain technology. Designed with ultra-sharp, fast-cutting points that wear evenly. The disk runs cool and optimises mineral breakdown to maximise disc life. Delivering better productivity, disc life and grinding speed.
Designed for applications such as weld grinding, bevelling, flame-cut, edge clean-up and deburring
Disc Diameter = 125mm
Abrasive Material = Cubitron
Bore Size = 22mm
Number in Pack = 100
Grade = 60+
Maximum Safe Speed = 12000rpm
Series = 987C
Model = Cubitron II
RS Components, Ltd. | |
---|---|
Product Category | Abrasive Discs |
Product Number | 7662428 |
Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing |