3M 3M Cubitron II 982C Coated Ceramic Aluminum Oxide Fibre Disc - Medium Grade - 80 Grit - 9 1/8 in Diameter - 7/8 in Center Hole - 27638 60440229502

Description
3M Cubitron II coated 982C fibre disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 9 1/8 in. 3M incorporates this ceramic aluminum oxide material into the fibre disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M fibre disc can be run at a maximum speed of 6600 RPMs.
Description
3M Cubitron II coated 982C fibre disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 9 1/8 in. 3M incorporates this ceramic aluminum oxide material into the fibre disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M fibre disc can be run at a maximum speed of 6600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II 982C Coated Ceramic Aluminum Oxide Fibre Disc - Medium Grade - 80 Grit - 9 1/8 in Diameter - 7/8 in Center Hole - 27638 - 051141-27638 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II 982C Coated Ceramic Aluminum Oxide Fibre Disc - Medium Grade - 80 Grit - 9 1/8 in Diameter - 7/8 in Center Hole - 27638
051141-27638
3M Cubitron II 982C Coated Ceramic Aluminum Oxide Fibre Disc - Medium Grade - 80 Grit - 9 1/8 in Diameter - 7/8 in Center Hole - 27638 051141-27638
3M Cubitron II coated 982C fibre disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 9 1/8 in. 3M incorporates this ceramic aluminum oxide material into the fibre disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M fibre disc can be run at a maximum speed of 6600 RPMs.

3M Cubitron II coated 982C fibre disc uses ceramic aluminum oxide as the abrasive material and has a diameter of 9 1/8 in. 3M incorporates this ceramic aluminum oxide material into the fibre disc forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M fibre disc can be run at a maximum speed of 6600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051141-27638
Product Name 3M Cubitron II 982C Coated Ceramic Aluminum Oxide Fibre Disc - Medium Grade - 80 Grit - 9 1/8 in Diameter - 7/8 in Center Hole - 27638
Disc / Backing Type Fibre
Unlock Full Specs
to access all available technical data

Similar Products

Merit Zenith CA Coarse TR (Type III) Quick-Change Fiber Disc - 08834166041 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 1849848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Zirconium dioxide
Grit Size 60 # or Microns
View Details
Sanding Discs for Solid Surface - EKABLUE - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; Grit #60 - #80 C-Weight PaperGrit #100 and fine B-Weight Paper
Type Aluminum Oxide
Grit Size 40 to 600 # or Microns
View Details
Abrasive Discs - 494005 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details