3M 3M 340D Coated Aluminum Oxide Sanding Belt - 60 Grit - 3 in Width x 24 in Length - Splice Feature: Skived Lap - 27584 60440228975

Description
3M coated 340D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 in wide by 24 in long.
Description
3M coated 340D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 in wide by 24 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 340D Coated Aluminum Oxide Sanding Belt - 60 Grit - 3 in Width x 24 in Length - Splice Feature: Skived Lap - 27584 - 051141-27584 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 340D Coated Aluminum Oxide Sanding Belt - 60 Grit - 3 in Width x 24 in Length - Splice Feature: Skived Lap - 27584
051141-27584
3M 340D Coated Aluminum Oxide Sanding Belt - 60 Grit - 3 in Width x 24 in Length - Splice Feature: Skived Lap - 27584 051141-27584
3M coated 340D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 in wide by 24 in long.

3M coated 340D sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 3 in wide by 24 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051141-27584
Product Name 3M 340D Coated Aluminum Oxide Sanding Belt - 60 Grit - 3 in Width x 24 in Length - Splice Feature: Skived Lap - 27584
Belt Type Nonwoven
Backing Cloth
Width 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883426 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
Merit Surface Prep Fine Surface Conditioning Belt - 66623333467 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34584 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 8.10 inch (206 mm)
Length 8.1 inch (206 mm)
View Details