3M 3M Cubitron II 984F Coated Ceramic Sanding Belt - 36 Grit - 2 in Width x 132 in Length - 27460 60440227605

Description
3M Cubitron II coated 984F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 2 in wide by 132 in long.
Description
3M Cubitron II coated 984F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 2 in wide by 132 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron II 984F Coated Ceramic Sanding Belt - 36 Grit - 2 in Width x 132 in Length - 27460 - 051141-27460 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron II 984F Coated Ceramic Sanding Belt - 36 Grit - 2 in Width x 132 in Length - 27460
051141-27460
3M Cubitron II 984F Coated Ceramic Sanding Belt - 36 Grit - 2 in Width x 132 in Length - 27460 051141-27460
3M Cubitron II coated 984F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 2 in wide by 132 in long.

3M Cubitron II coated 984F sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 36. This particular 3M sanding belt is 2 in wide by 132 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051141-27460
Product Name 3M Cubitron II 984F Coated Ceramic Sanding Belt - 36 Grit - 2 in Width x 132 in Length - 27460
Belt Type Nonwoven
Backing Cloth
Width 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883427 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
Merit Surface Prep Coarse Surface Conditioning Belt - 66623333400 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.50 inch (38.1 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34475-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details