3M 3M 341D A/O Aluminum Oxide AO Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 27371 60440226714

Description
3M 341D cross pad uses A/O aluminum oxide AO as the abrasive material. 3M incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.
Description
3M 341D cross pad uses A/O aluminum oxide AO as the abrasive material. 3M incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D A/O Aluminum Oxide AO Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 27371 - 051141-27371 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D A/O Aluminum Oxide AO Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 27371
051141-27371
3M 341D A/O Aluminum Oxide AO Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 27371 051141-27371
3M 341D cross pad uses A/O aluminum oxide AO as the abrasive material. 3M incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.

3M 341D cross pad uses A/O aluminum oxide AO as the abrasive material. 3M incorporates this A/O aluminum oxide AO material into the cross pad forming a grit of 60. The cross pad has a width of 1 1/2 in and length of 1 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M cross pad can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051141-27371
Product Name 3M 341D A/O Aluminum Oxide AO Cross Pad 60 Grit - 1 1/2 in Width x 1 1/2 in Length - 1/2 in Pad Thickness - 27371
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Norton Metal AO Coarse Grit Square Pad - 66261132266 - Norton Abrasives
Specs
Width 3 to ? inch (76.2 to ? mm)
Abrasive Type Aluminum Oxide
Applications Dry; Medium sized grits or filaments
View Details
Sandpaper, Sanding Blocks & Pads - 2795106 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details