3M 3M Cubitron 966UZ Coated Ceramic Sanding Belt - 80 Grit - 43 in Width x 75 in Length - 28849 60440218612

Description
3M Cubitron coated 966UZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 43 in wide by 75 in long.
Description
3M Cubitron coated 966UZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 43 in wide by 75 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 966UZ Coated Ceramic Sanding Belt - 80 Grit - 43 in Width x 75 in Length - 28849 - 051115-28849 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 966UZ Coated Ceramic Sanding Belt - 80 Grit - 43 in Width x 75 in Length - 28849
051115-28849
3M Cubitron 966UZ Coated Ceramic Sanding Belt - 80 Grit - 43 in Width x 75 in Length - 28849 051115-28849
3M Cubitron coated 966UZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 43 in wide by 75 in long.

3M Cubitron coated 966UZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 43 in wide by 75 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-28849
Product Name 3M Cubitron 966UZ Coated Ceramic Sanding Belt - 80 Grit - 43 in Width x 75 in Length - 28849
Belt Type Nonwoven
Backing Paper
Width 43.00 inch (1092 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794864 - RS Components, Ltd.
Specs
Width 2.83 inch (72 mm)
Length 4.8 inch (123 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Red Heat CA Medium Cloth Floor Sanding Belt - 07660768084 - 07660768084 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Abrasive Belts, 1/4" x 21" - A-34540-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details