3M 3M Cubitron 966UZ Coated Ceramic Sanding Belt - 80 Grit - 44 in Width x 75 in Length - 28749 60440217614

Description
3M Cubitron coated 966UZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 44 in wide by 75 in long.
Description
3M Cubitron coated 966UZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 44 in wide by 75 in long.

Suppliers

Company
Product
Description
Supplier Links
3M Cubitron 966UZ Coated Ceramic Sanding Belt - 80 Grit - 44 in Width x 75 in Length - 28749 - 051115-28749 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Cubitron 966UZ Coated Ceramic Sanding Belt - 80 Grit - 44 in Width x 75 in Length - 28749
051115-28749
3M Cubitron 966UZ Coated Ceramic Sanding Belt - 80 Grit - 44 in Width x 75 in Length - 28749 051115-28749
3M Cubitron coated 966UZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 44 in wide by 75 in long.

3M Cubitron coated 966UZ sanding belt uses ceramic as the abrasive material. 3M incorporates this ceramic material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 44 in wide by 75 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-28749
Product Name 3M Cubitron 966UZ Coated Ceramic Sanding Belt - 80 Grit - 44 in Width x 75 in Length - 28749
Belt Type Nonwoven
Backing Paper
Width 44.00 inch (1118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795020 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66261083899 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34475 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details