3M 3M 366UZ Coated Aluminum Oxide Sanding Belt - 60 Grit - 52 in Width x 75 in Length - 28660 60440216723

Description
3M coated 366UZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 52 in wide by 75 in long.
Description
3M coated 366UZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 52 in wide by 75 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 366UZ Coated Aluminum Oxide Sanding Belt - 60 Grit - 52 in Width x 75 in Length - 28660 - 051115-28660 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 366UZ Coated Aluminum Oxide Sanding Belt - 60 Grit - 52 in Width x 75 in Length - 28660
051115-28660
3M 366UZ Coated Aluminum Oxide Sanding Belt - 60 Grit - 52 in Width x 75 in Length - 28660 051115-28660
3M coated 366UZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 52 in wide by 75 in long.

3M coated 366UZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 52 in wide by 75 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-28660
Product Name 3M 366UZ Coated Aluminum Oxide Sanding Belt - 60 Grit - 52 in Width x 75 in Length - 28660
Belt Type Nonwoven
Backing Paper
Width 52.00 inch (1321 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883411 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Aluminium oxide
View Details
Merit Surface Prep Medium Surface Conditioning Belt - 66254469978 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34578-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details