3M 3M 364UZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 52 in Width x 75 in Length - 28568 60440215808

Description
3M coated 364UZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 52 in wide by 75 in long.
Description
3M coated 364UZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 52 in wide by 75 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 364UZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 52 in Width x 75 in Length - 28568 - 051115-28568 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 364UZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 52 in Width x 75 in Length - 28568
051115-28568
3M 364UZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 52 in Width x 75 in Length - 28568 051115-28568
3M coated 364UZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 52 in wide by 75 in long.

3M coated 364UZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 52 in wide by 75 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051115-28568
Product Name 3M 364UZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 52 in Width x 75 in Length - 28568
Belt Type Nonwoven
Backing Paper
Width 52.00 inch (1321 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794989 - RS Components, Ltd.
Specs
Width 4.72 inch (120 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 08834190968 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34481-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details