3M 3M 202DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 2 1/4 in Width x 157 1/2 in Length - 83137 60440210262

Description
3M coated 202DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 1/4 in wide by 157 1/2 in long.
Description
3M coated 202DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 1/4 in wide by 157 1/2 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 202DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 2 1/4 in Width x 157 1/2 in Length - 83137 - 051119-83137 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 202DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 2 1/4 in Width x 157 1/2 in Length - 83137
051119-83137
3M 202DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 2 1/4 in Width x 157 1/2 in Length - 83137 051119-83137
3M coated 202DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 1/4 in wide by 157 1/2 in long.

3M coated 202DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 2 1/4 in wide by 157 1/2 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051119-83137
Product Name 3M 202DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 2 1/4 in Width x 157 1/2 in Length - 83137
Belt Type Nonwoven
Backing Cloth
Width 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794864 - RS Components, Ltd.
Specs
Width 2.83 inch (72 mm)
Length 4.8 inch (123 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66623333416 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 3" x 18" - 794551-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 6.90 inch (175 mm)
Length 6.9 inch (175 mm)
View Details