3M coated 202DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 9 in wide by 20 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051115-27745 |
| Product Name | 3M 202DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 9 in Width x 20 in Length - 27745 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 9.00 inch (229 mm) |