3M 3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 36 in Width x 103 in Length - Splice Type: Film Media - 81366 60440203911

Description
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 36 in wide by 103 in long.
Description
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 36 in wide by 103 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 36 in Width x 103 in Length - Splice Type: Film Media - 81366 - 051144-81366 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 36 in Width x 103 in Length - Splice Type: Film Media - 81366
051144-81366
3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 36 in Width x 103 in Length - Splice Type: Film Media - 81366 051144-81366
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 36 in wide by 103 in long.

3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 36 in wide by 103 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-81366
Product Name 3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 36 in Width x 103 in Length - Splice Type: Film Media - 81366
Belt Type Nonwoven
Backing Cloth
Width 36.00 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794936 - RS Components, Ltd.
Specs
Width 5.24 inch (133 mm)
Length 3.1 inch (80 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Fine Surface Conditioning Belt - 66623333439 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34578-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details