3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 50 in wide by 103 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051144-11855 |
| Product Name | 3M 370DZ Coated Aluminum Oxide Sanding Belt - 60 Grit - 50 in Width x 103 in Length - 11855 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 50.00 inch (1270 mm) |