3M 3M 370DZ Coated Aluminum Oxide Sanding Belt - 60 Grit - 37 in Width x 60 in Length - 14528 60440203879

Description
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 37 in wide by 60 in long.
Description
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 37 in wide by 60 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 370DZ Coated Aluminum Oxide Sanding Belt - 60 Grit - 37 in Width x 60 in Length - 14528 - 051144-14528 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 370DZ Coated Aluminum Oxide Sanding Belt - 60 Grit - 37 in Width x 60 in Length - 14528
051144-14528
3M 370DZ Coated Aluminum Oxide Sanding Belt - 60 Grit - 37 in Width x 60 in Length - 14528 051144-14528
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 37 in wide by 60 in long.

3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 60. This particular 3M sanding belt is 37 in wide by 60 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051144-14528
Product Name 3M 370DZ Coated Aluminum Oxide Sanding Belt - 60 Grit - 37 in Width x 60 in Length - 14528
Belt Type Nonwoven
Backing Cloth
Width 37.00 inch (940 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795008 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Norzon® Plus Job Pack - 07660749265 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning; DryGrinding; Surface or Platen
View Details
Abrasive Belts, 4" x 24" - 742320-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details