3M 3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 27 in Width x 124 in Length - 14278 60440203549

Description
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 27 in wide by 124 in long.
Description
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 27 in wide by 124 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 27 in Width x 124 in Length - 14278 - 051125-14278 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 27 in Width x 124 in Length - 14278
051125-14278
3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 27 in Width x 124 in Length - 14278 051125-14278
3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 27 in wide by 124 in long.

3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 27 in wide by 124 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-14278
Product Name 3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 27 in Width x 124 in Length - 14278
Belt Type Nonwoven
Backing Cloth
Width 27.00 inch (686 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883422 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Silicon carbide
View Details
Norton SG Blaze R980P - 66261042909 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded MRO or Welding; Fine; Cleaning & Surface Conditioning; DryGrinding
View Details
Abrasive Belts, 1-1/8" x 21" - 742336-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details