3M coated 370DZ sanding belt uses aluminum oxide as the abrasive material. 3M incorporates this aluminum oxide material into the sanding belt forming a grit of 80. This particular 3M sanding belt is 25 in wide by 75 in long.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Belts |
| Product Number | 051125-12767 |
| Product Name | 3M 370DZ Coated Aluminum Oxide Sanding Belt - 80 Grit - 25 in Width x 75 in Length - 12767 |
| Belt Type | Nonwoven |
| Backing | Cloth |
| Width | 25.00 inch (635 mm) |