3M 3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 3 in Width - 3 in Diameter - 40174 60440201154

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 3000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 3 in Width - 3 in Diameter - 40174 - 051144-40174 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 3 in Width - 3 in Diameter - 40174
051144-40174
3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 3 in Width - 3 in Diameter - 40174 051144-40174
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 3000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 80. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-40174
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 80 Grit - 3 in Width - 3 in Diameter - 40174
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834135230 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Discs for Grinding and Finishing - TWIST™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Dry; Coarser filaments or grit sizes; Fine Grit Finishing or Deburring
View Details
Flap Disc - WEI-50666 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details