3M 3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 3 in Width - 3 in Diameter - 40172 60440201147

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 3000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 3 in Width - 3 in Diameter - 40172 - 051144-40172 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 3 in Width - 3 in Diameter - 40172
051144-40172
3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 3 in Width - 3 in Diameter - 40172 051144-40172
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 3000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-40172
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 3 in Width - 3 in Diameter - 40172
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502678 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 6200 rpm
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 to 1300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
Mandrel Mounted Wheel Brushes - BMC-20 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details