3M 3M 341D Coated Aluminum Oxide Spiral Band - 40 Grit - 2 in Width - 2 in Diameter - 40186 60440201105

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 6000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 40 Grit - 2 in Width - 2 in Diameter - 40186 - 051144-40186 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 40 Grit - 2 in Width - 2 in Diameter - 40186
051144-40186
3M 341D Coated Aluminum Oxide Spiral Band - 40 Grit - 2 in Width - 2 in Diameter - 40186 051144-40186
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 6000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 40. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-40186
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 40 Grit - 2 in Width - 2 in Diameter - 40186
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel - 08834137542 - Norton Abrasives
Specs
Type Ceramic
Max Speed 37000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Bands - 46431 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Width 0.7500 inch (19.05 mm)
Max Speed 26000 rpm
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details