3M 3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 2 in Width - 2 in Diameter - 40187 60440201097

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 6000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 2 in Width - 2 in Diameter - 40187 - 051144-40187 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 2 in Width - 2 in Diameter - 40187
051144-40187
3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 2 in Width - 2 in Diameter - 40187 051144-40187
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 6000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-40187
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 36 Grit - 2 in Width - 2 in Diameter - 40187
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Threaded Shank Mini Flap Wheel - 08834135018 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Surface Finishing Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details
Flap Disc - WEI-50554 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 15000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details