3M 3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 40274 60440201063

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 40274 - 051144-40274 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 40274
051144-40274
3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 40274 051144-40274
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of P120. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-40274
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - P120 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 40274
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Medium Steel Shank Mini Flap Wheel - 08834131610 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mounted Flap Wheels - PA505T - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Flap Disc For Aluminum Surfaces - Enduro-Flex Alu™ - Walter Surface Technologies
Specs
Type Alumina Zirconia
Max Speed 8600 to 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld
View Details