3M 3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 1 1/2 in Diameter - 40202 60440201014

Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 14000 RPMs.
Description
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 14000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 1 1/2 in Diameter - 40202 - 051144-40202 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 1 1/2 in Diameter - 40202
051144-40202
3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 1 1/2 in Diameter - 40202 051144-40202
3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 14000 RPMs.

3M coated 341D spiral band uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this aluminum oxide material into the spiral band forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M spiral band can be run at a maximum speed of 14000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051144-40202
Product Name 3M 341D Coated Aluminum Oxide Spiral Band - 60 Grit - 1 in Width - 1 1/2 in Diameter - 40202
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502593 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-20 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Long Life Blending Flap Discs - ENDURO-FLEX™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details